Cobots' force torque measurement sensor
Featured Product from Hypersen Technologies Co., Ltd.
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 axes: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embedded temperature compensation algorithm highly reduces the temperature drift.
There are totally 4 models based on different force and torque measuring range. One of the best-selling model is HPS-FT060E with the following measuring range: Fxy: ±600N; Fz:±800N; Mxy: ±15Nm; Mz: ±15Nm.
Advantages:
- Up to 2,000 Hz data output rate
- High signal-to-noise ratio
- High accuracy
- Low temperature drift
- Various communication interfaces: RS485, EtherNet, EtherCAT, Analog
- Compatible with most robot brands
Applications:
- Robot precisionassembly
- Robot force-controlled polishing
- Rehabilitation robots
- Robot hand guiding
Application fields:
- 3C Electronics
- Automotive manufacturing
- Semiconductor components manufacturing
Delivery time:
5 business days
Carrier:
DHL, UPS or others as you appoint
More Featured Products