Announcements

Imao-Fixtureworks has promoted these products / services:

Imao-Fixtureworks - Effortless machining capabilities with our jaws

Elevate your machining capabilities effortlessly with our jaw set! Compatible with TG GripSerts workholding grippers and Snap-in parallels, it seamlessly integrates with your Kurt 6” vise.

Upgrade your setup now! (read more)

Imao-Fixtureworks - TG GripSerts workholding grippers

Revolutionize your machining with TG GripSerts workholding grippers! Requiring just 3.5mm of clamp surface for a secure hold, they're perfect for 5-axis operations. Maximize efficiency today! (read more)

Imao-Fixtureworks - Pneumatic Clamping Fasteners

IMAO Fixtureworks Pneumatic Clamping Fasteners are automated quick fasteners for machine changeover. Instant clamping slashes setup time. (read more)

Imao-Fixtureworks - Mechanical Linear Actuators / Adjustable Position

Mechanical Linear Actuators with Adjustable Gearbox. The universal design enables to approach in many different usages (read more)

Imao-Fixtureworks - Eliminate cumbersome nut-and-bolt assembly

Stripped threads. Misaligned plates. Missing tools. Operator fatigue. Old nut-and-bolt assembly is cumbersome and slow for clamping and fastening. (read more)

Imao-Fixtureworks - QCWES heavy-duty ball-locking fasteners

These heavy-duty ball-locking pins provide locking in quick change applications where there is frequent insertion and removal of a fastener. They feature excellent clamping strength up to 450 lbs. (read more)

Imao-Fixtureworks - See what's new with One-Touch Fasteners!

Ideal for quick changeover applications and frequent disassembly. Secure, reliable clamping up to 450 lbs - with no tools needed. (read more)

Imao-Fixtureworks - Innovative quarter turn fastener review

Unlike typical fasteners (screws) that have threads and require many turns to fasten, the quarter-turn fasteners rely on a pin that fits into a corresponding groove and requires only a quarter of a turn to fully engage its counterpart. This is one of the great advantages of Fixtureworks fasteners: they make fastening FAST. (read more)

Imao-Fixtureworks - Is Your Workholding Slowing You Down?

Fixtureworks carries an extensive selection of workholding and fixturing components that allow you to load and unload workpieces fast! Innovative, time-saving solutions and tools that can be integrated in a wide range of applications and environments. (read more)

Imao-Fixtureworks - Never overtighten your knobs & handles again!

These innovative knobs and handles are ideal for applications where a consistent tightening force is required. Prevent damage from overtightening, as well as rattling that can result from too little torque. (read more)

Imao-Fixtureworks - Torque Limiting Knobs: easy & secure tightening!

Torque Limiting Knobs For easy and secure tightening! (read more)

Imao-Fixtureworks - Rigid Cam Handles for Quick Clamping

IMAO offers a wide variety of Cam Handles for quick clamping. Rigid handles made from steel or stainless steel provide secure clamping. (read more)

Imao-Fixtureworks - Slash Setup Times with Sliding Locks!

These easy-to-use sliding locks reduce setup times in a wide variety of applications. Ideal for slide position adjustment with a sliding bar or a slotted hole, (read more)

Imao-Fixtureworks - New NUTRUNNER SWING CLAMPS

Mechanical automation clamps for robotized production (read more)

Imao-Fixtureworks - New One Touch Push Lock Clamps

One Touch Push Lock Clamps
Versatile quick locks for slide and angle adjustment (read more)

Imao-Fixtureworks - New HEAVY DUTY PIN HOLDING CLAMPS

Reduce setup times by quick and easy tool-less clamping (read more)

Imao-Fixtureworks - New Heavy Duty Knob-Locking Pins

IMAO's quick release fasteners provide changeover solution to packaging, food processing, printing machines or assembly and checking fixtures. (read more)

Imao-Fixtureworks - ID and OD Form Holding Clamps

These simple OD and ID clamping solutions eliminate the need for custom fixtures. Clamp onto your part in one easy operation. (read more)

Imao-Fixtureworks - PNEUMATIC FLEX LOCATORS

IMAO's pneumatic fasteners provide quick change solution for frequent changeover of automation machinery. (read more)

Imao-Fixtureworks - Nutrunner clamps for clamping automation!

Nutrunner Clamps are mechanical clamps for clamping automation by robots. Mechanical design without hydraulic piping simplifies fixture design. (read more)

Imao-Fixtureworks - Don't Let Your Workholding Slow You Down

IMAO Fixtureworks has an extensive selection of workholding and fixturing components that allow you to load and unload workpieces fast. From grippers and clamps, to supports, stops and locators, visit Fixtureworks to find innovative, time-saving solutions. (read more)

Imao-Fixtureworks - Adjustable Torque Handles

Adjustable torque handles provide tightening with steady torque to prevent overtightening. Internal or external thread available. (read more)

Imao-Fixtureworks - Reduce Setup Times with Quick Release Clamps

Reduce Setup Times with Quick Release Clamps & Ball-lock Fasteners (read more)

Imao-Fixtureworks - One-Touch Locking Knobs

Clamping Knobs

Secure spindle locking, orange or black (read more)

Imao-Fixtureworks - Clamping, Locating and Work Support

Pneumatic solutions are available for:

  • Shaft-locking clamps
  • Swing clamps
  • O.D. holding
  • Pull-down & hold-down clamps
  • Flex locators
  • Fasteners
(read more)
Imao-Fixtureworks - Cross your Quick Release Pins for fast shipping!

Quick release ball lock pins and fasteners have a wide range of applications in fastening, locating, and alignment. Pins and fasteners can be used without the need for any tools. Available in a variety of sizes, styles and materials. Let us cross your quick release pins for fast lead times. (read more)

Imao-Fixtureworks - Fast and Accurate Clamping

Swing clamps provide fast and accurate clamping without the use of tools, making them ideal for repetitive operations (read more)

Imao-Fixtureworks - Pneumatic Clamps and Supports are also available!

Clamps, supports and locators with pneumatic operation for remote-control activation and simultaneous control of multiple units. Ideal for automation applications and repetitive operations. Eliminates set up time in frequent changeover of fixtures, plates and toolings on automation machinery. (read more)

Imao-Fixtureworks - CLAMPING AND UNCLAMPING — WITH NO TOOLS!

Distinctive and unique, One Touch Clamps and supports offer easy and efficient clamping operations and support of workpieces - no need for tools! This reduces time wasted on part setup and changeover while increasing overall productivity. Distinctive and unique, One Touch Clamps and supports offer easy and efficient clamping operations and support of workpieces - no need for tools! (read more)

Imao-Fixtureworks - Locate + Fasten in One Operation. Flex Locators.

Quick and easy to use, with no tools needed. One-Touch Fasteners securely lock and unlock at the turn of a knob or push of a button. Many styles are available for reliable and precise fastening. (read more)

Imao-Fixtureworks - Automated Fasteners for Instant Clamping.

Pneumatic Clamping Fasteners are automated with air for quick change applications. Slash your setup time in multiple-parts holding and frequent changeover of machinery or fixtures. Available in pin holding, ball locking, and I.D. holding types, each with a compact body style for easy mounting in limited space. (read more)

Imao-Fixtureworks - One-Touch Clamping - No Tools!

Distinctive and unique, One Touch Clamps and supports offer easy and efficient clamping operations and support of workpieces - no need for tools! This reduces time wasted on part setup and changeover while increasing overall productivity. (read more)

Imao-Fixtureworks - Quick & Secure Locking for Frequent Changeovers

IMAO One-Touch Fasteners are quick locks for frequent changeover of machinery or fixture. Tool-less operation reduces setup time. (read more)

Imao-Fixtureworks - Flex Locators have Excellent Repeatability

A new combination of precision, speed and strength in a small footprint. (read more)

Imao-Fixtureworks - ADJUSTABLE CLAMPING HANDLES & LEVERS

CLAMP HANDLES PROVIDE QUICK FASTENING AND UNFASTENING WHERE SPACE IS TIGHT. (read more)

Imao-Fixtureworks - One Touch Indexing Clamps

IMAO Fixtureworks offers a new lineup of One Touch Indexing Clamps for easy fastening and precision locating in a single operation where components slide or rotate into position. (read more)

Imao-Fixtureworks - Flex Zero Bases for Clamping & Precision Locating

Flex Zero Bases locate & clamp workpieces with four-point clamping in a single operation. With one tightening operation on the side of the base, four-point clamping is achieved by two jaws. The jaws locate and clamp the pins for precise and fast fixture changes, reducing machine down time during fixture change operations. (read more)

Imao-Fixtureworks - TG GripSerts for Low-Profile Workholding

IMAO Fixtureworks offers TG GripSert carbide gripper inserts that are designed for ultra-low profile clamping with no dovetail workpiece preparation. With only 3.5mm of clamp surface needed to securely hold the workpiece, TG-type GripSert workholding inserts are ideal for 5-axis machining operations. (read more)

Imao-Fixtureworks - 5-axis Modular Pull Clamping System

IMAO Fixtureworks offers a Modular Pull Clamping System that allows for 5-axis machining without tool interference. This system can also be used as a mechanical zero point clamping system for quick fixture change with 0.005 mm accuracy. (read more)

Imao-Fixtureworks - One-Touch Sliding Locks slash setup time

Quick Action Sliding Locks
Quick locks for sliding adjustment with convenient quarter turn operation. No tools needed. (read more)

Imao-Fixtureworks - Zero point clamping system for quick change

Pneumatic Clamping Locators
Air assisted zero point clamping system for quick change fixturing and automation applications. (read more)

Imao-Fixtureworks - One-Touch Indexing Clamps are quick fasteners

One-Touch Indexing Clamps are quick fasteners with precise locating for position adjustment by sliding or rotation.
Tapered surface contact provides +/- 0.05 repeatability and ON/OFF marking and click eliminate human error. (read more)

Imao-Fixtureworks - Pneumatic Shaft Clamps for machine changeover

IMAO Pneumatic Shaft Locking Clamps are automated quick locks.

Perfect for clamping sliding shaft after position adjustment of parts. (read more)

Imao-Fixtureworks - Pneumatic Quick Fasteners

IMAO Pneumatic Clamping Fasteners are automated quick fasteners for machine changeover. Instant clamping slashes setup time. (read more)

Imao-Fixtureworks - Compact Pneumatic Swing Clamps

IMAO Compact Pneumatic Swing Clamps provide high clamping force with small body. Compact design enables easy mounting (read more)

Imao-Fixtureworks - Compact Mechanical Linear Actuators

50 / 100 mm stroke types now available! (read more)