Actuators in Power Generation
Featured Product from Indelac Controls, Inc.
Power Generation
Modern power plants must be able to scale production to meet fluctuating energy demands while improving process efficiencies, ensuring process safety and reliability, maximizing profitability, and minimizing adverse environmental impact. For companies in the power generation industry reliability is paramount, so they utilize industrial grade electric actuators from Indelac to help them meet these goals.
Regardless of the type of energy source that a plant uses to generate electricity – whether coal-fired, oil-fired, nuclear fission, hydropower, waste to energy plant, wind turbine, natural gas power plants, diesel power backup power, or concentrated solar power (CSP) plants – actuators are needed throughout the plant for effective valve and damper automation. Some typical uses of actuators in this industry include automated control of boiler feedwater, water for cooling towers, flue gas purification, fuel processing, chemical treatment, and steam turbine control.
Indelac Controls, Inc. (ICI) offers a variety of actuators suitable for use in the power generation sector.
ICI’s Actuators in Power Generation
Our electric actuators withstand the harsh environments of the power industry and are designed to meet or exceed standards and regulations set forth by regulating bodies. ICI’s line of electric actuators come with a standard NEMA 4 certified enclosure for protection against extreme outdoor weather conditions such as water, dirt, and dust ingress. Our full product line of electric actuators includes:
Quarter-Turn Electric Actuators
Spring Return Electric Actuators
Internal Battery Back-Up Actuators
Additionally, our products are rigorously tested for maximum durability and performance. Hardened steel gears, permanent lubrication, and heavy-duty sand-cast aluminum enclosures allow for maximum efficiency and longer product life in high-temperature, high-pressure, and high-vibration conditions. Optional cases are available in compliance with NEMA 4X, NEMA 7, and NEMA 9.
A variety of specialized coatings are also available to provide additional protection from corrosion and environmental hazards, including epoxy coatings, electroless nickel plating, chromium conversion coatings, and anodized coatings.
ICI’s versatile electric actuators are ideal for water and steam flow control in traditional power plants, or can be used in alternative applications such as adjusting solar panel orientation and controlling wind turbine movement in sustainable power generation applications.
At Indelac, we understand the challenges of the power industry and have spent time perfecting electric actuators with the perfect balance of accuracy, durability, reliability, safety, and cost-effectiveness. Our focus is on designing actuators that can be easily installed in any mounting position while satisfying the highest demands for automated control. In addition, our diverse product line can meet a wide range of torque demands.
Follow us on:
Watch>>Indelac Controls, Inc. Company Overview
Indelac Controls, Inc. (ICI)
Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of ICI’s production is based in Northern Kentucky, though you can find our products in all 50 U.S. states and on 6 continents around the world. At Indelac, we are one big motivated family, and our family is dedicated to advancing the technology we use, along with our employees'expertise in a constant effort to better serve our customers'automation requirements. Our upgraded facility continues to utilize state-of-the-art machinery throughout the manufacturing process assuring the highest possible quality using American made products. Indelac's main goal as an electric actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications.