Heavy-Duty Reversing Actuator for Sewage Treatment
Featured Product from Indelac Controls, Inc.
Water & Wastewater
Valve actuators serve a variety of functions in water and sewage treatment plants. They control the flow of billions of gallons of water/wastewater daily and must withstand high water pressures, high flow velocities, extreme temperatures, and environmental exposure. While being subjected to these harsh conditions, valve actuators need to provide consistent accuracy, precision, and control—as the slightest failure can have critical safety and financial consequences.
ICI in the Water Industry
Indelac Controls, Inc. (ICI) offers a full spectrum of electric actuators that are used in water and wastewater treatment facilities. Our robust actuators are designed to meet or exceed the standards developed by the AWWA (American Water Works Association) including:
- C540-93: AWWA Compliant* (5000 - 27000 in/lb) Standard for Power-Actuating Devices for Valves and Sluice Gates
- C542-09: AWWA Compliant* (5000 - 27000 in/lb) Electric Motor Actuators for Valves and Slide Gates
Our full product line of electric actuators includes:
- Quarter-Turn Electric Actuators (100-27,300 in lbs. torque)
- Spring Return Electric Actuators (200-1,200 in. lbs. torque)
- Internal Battery Back-Up Actuators (400-2,800 in. lbs. torque)
Of special note for water and wastewater treatment operations, our heavy duty K Series quarter-turn electric actuators are especially useful for the high-pressure, high-flow applications. The K Series features corrosion resistant polyester coatings, a NEMA 4 enclosure, increased power capacity, and a range of other protective features that make them one of the most durable heavy duty electric actuators on the market.
All of our actuators are designed, manufactured, and tested with maximum durability, service life, and performance in mind. We use hardened steel gears, permanent lubrication, and heavy duty sand-casted aluminum enclosures to protect against harmful environmental factors and extreme temperatures. All product lines include actuators featuring NEMA 4, NEMA 4X, NEMA 7, and NEMA 9 compliant enclosures for safe operation in hazardous environments. We also offer also special protective coatings – epoxy coatings, electroless nickel plating, chromium conversion coatings, and anodized coatings – for actuators that must operate in abrasive or corrosive conditions.
Our electric actuators are an ideal solution for a wide variety of operations in the water and wastewater industry, such as:
- Drinking water treatment
- Process water for energy production or industrial use
- Cooling water circuits
- Chillers
- Boiler feed
- Municipal/industrial drainage water treatment
- Sewage treatment
- Municipal water supply
- Seawater desalination
- Mining water reclamation
- Fracking water treatment
- Shut off valve automation
ICI: Your Partner for Electric Actuators
For over three decades, ICI has built a reputation as a leading provider of the electric rotary actuators used in a wide range of industries. Our actuators and related products are well known for their ease of installation, low power consumption, durability, cost-effectiveness, and minimal maintenance requirements.
Watch>>Indelac Controls, Inc. Company Overview
Indelac Controls, Inc. (ICI)
Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of ICI’s production is based in Northern Kentucky, though you can find our products in all 50 U.S. states and on 6 continents around the world. At Indelac, we are one big motivated family, and our family is dedicated to advancing the technology we use, along with our employees'expertise in a constant effort to better serve our customers'automation requirements. Our upgraded facility continues to utilize state-of-the-art machinery throughout the manufacturing process assuring the highest possible quality using American made products. Indelac's main goal as an electric actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications.