Heavy Duty Scissor Lift and Tilt Systems
Featured Product from Isotech, Inc.
Isotech's Lift/Tilt System is for linear vertical movement of people, goods and material. The system can also be equipped with a tilt function on top. The lift system can be individually customised with different mounting frames. Lift and tilt can be supplied separately.
Specifications- LIFT & TILT SYSTEM: STANDARD
Load capacity [kg] 160 Min install height [mm] 116 Lifting height [mm] 400 Max tilting angle [°] 30 Weight [kg] 29 - LIFT & TILT SYSTEM: STRONG
Load capacity [kg] 200 Min install height [mm] 80 Lifting height [mm] 300 Max tilting angle [°] 50 Weight [kg] 26
More Featured Products