Autonomous (off-line) air blast coolers

Featured Product from jbj Techniques Limited

More Info Email Supplier Request a Quote

AC drives with integrated hydraulic pump GA series for offline cooling circuits where pressure spikes occur within the main hydraulic circuit.

The GA series coolers are used where an exchanger cannot be installed within the hydraulic circuit return line, due to pressure spikes and high flows in the circuit.

These off-line cooling systems include an aluminium heat exchanger, an electric motor that operates a gear pump and a fan.

Dissipation 0.12 to 3.7 kW / °C or 4.8 kw to 148.8 kW when (delta) T = 40°C for oil flows from 9 to 440 lpm.
Material: High resistance aluminium alloy matrix, steel housing.

Combination coolers allow the cooling of both oil and water circuits within mobile applications.

Fan drives for vehicle cooling systems supplied with fully programmable electronic control unit.

ATEX certification for suitable units on request.