Safeguard Machinery - Torque Limiting Couplings

Featured Product from jbj Techniques Limited

More Info Email Supplier Request a Quote

Zero Backlash Bellows Couplings

Torque limiting couplings protecting process industry machinery:
In process industry machinery, torsionally rigid, backlash-free torque limiting couplings are essential components for ensuring both safety and reliability. They safeguard high-value equipment from unpredictable overloads caused by material jams, blockages, and other faults common in processing environments.

Key Features
»
Backlash-free torque transmission for accurate performance.
» Low moment of inertia to enhance efficiency.
» Compact and maintenance-free design for reliability.
» Ultra-fast disengagement within 1 to 3 milliseconds.
» Simple and safe torque adjustment.
» Automatic re-engagement at 360° or in preset phase positions.


Equipped with regressive springs, these torque limiters ensure immediate disengagement within milliseconds during an overload. Once normal conditions resume, the limiter automatically re-engages at 360° or an optional preset phase, protecting the machine while maintaining seamless operation.

Request a technical specification catalogue.

#DriveLineHarmony