Why Use Torque Limiting Couplings?
Featured Product from jbj Techniques Limited
A material jam or blockage can suddenly overload a machine drive. A torque limiting coupling provides a means of interrupting torque transmission when the set threshold is exceeded.
The backlash-free units available through jbj Techniques combine compact construction with rapid disengagement and adjustable torque settings.
Versions offer re-engagement at a defined angular position, helping applications where the relationship between driving and driven components matters.
Selection requires an understanding of normal operating torque, starting loads and the overload conditions to be addressed.
Contact jbj to discuss your drive and the appropriate torque limiting arrangement.
More Featured Products