ATEX Compliant Flameproof Alternators
Featured Product from jbj Techniques Limited
ATEX Compliant Flameproof Alternators
In hazardous environments where explosive gases or dust are present, standard power generation solutions are not an option. jbj Techniques offers a range of flameproof alternators designed specifically for safe, reliable operation in ATEX-classified zones.
Engineered for use in industries such as marine, power generation, oil and gas, and heavy industry, these alternators combine robust construction with certified protection to ensure operational continuity without compromising safety.
Key features:
» ATEX-certified for use in hazardous areas.
» Flameproof (Ex d) construction to contain internal ignition.
» High reliability in continuous-duty applications.
» Suitable for integration with engine-driven systems.
» Designed for harsh environments including high temperature and vibration.
These alternators are ideal for applications where dependable on-site power is critical.
jbj Techniques works closely with customers to ensure correct specification based on zone classification, load requirements, and environmental conditions, helping engineers select the right solution with confidence.
Download the technical specification catalogue or contact our engineering team to discuss your application requirements.