ATEX Flameproof Engine Alternators

Featured Product from jbj Techniques Limited

More Info Email Supplier Request a Quote

ATEX Compliant Flameproof Alternators

Specifying an engine-mounted alternator for hazardous-area equipment requires consideration of both charging performance and the installation's protection requirements.

Available through jbj Techniques, GALI flameproof alternators provide belt-driven battery charging for industrial vehicles and mobile equipment. The range includes 14 V and 28 V options in a compact construction.

Selection should establish:
» Required charging output and operating speed.
» Mounting space and pulley arrangement.
» Electrical connections.
» Ambient and operating conditions.
» The certification required for the particular hazardous area.

The selected unit's certification and operating limits must match the application.

jbj Techniques can help review these requirements and identify a suitable alternator and installation arrangement.

View the alternator information and technical catalogue, or contact our engineering team with your engine and charging requirements.

 

#DriveLineHarmony