Hydraulic gear pumps in single or multiple format

Featured Product from jbj Techniques Limited

More Info Email Supplier Request a Quote

With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications.

Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit a variety of industrial process, heavy plant, agricultural and commercial equipment.

These hydraulic gear pumps and motors can work under heavy duty operating conditions and transmit high hydraulic power, feature good hydraulic, mechanical and volumetric efficiency, low noise level and, last but not least, compact dimensions and low weight/power ratio. Ideal for both industrial and mobile industry sectors.

 

A helpful guide to pump drives: How to select the right pump drive for an application learning the basics

You name the application, we specify the gear pump.

For steps in selecting the correct gear pump, calculations, and full technical specification catalogue please visit: www.jbj.co.uk/gear-pumps.html

All components can be machined in-house at jbj Techniques to customer specification to suit many applications.

Team of highly qualified and experienced engineers to assist in the correct specification of mechanical power transmission and fluid power components. Telephone: +44 (0)1737 767493 or email info@jbj.co.uk

jbj Techniques Limited; quality products for mechanical & fluid power . . .  www.jbj.co.uk