Shaft locking devices with overload protection
Featured Product from jbj Techniques Limited
Keyless Shaft Locking Elements.
Combining the SIT-LOCK® design of smooth cone action with superior holding power, the hub can be clamped at any position along a shaft, eliminating the need for lock washers, spacers, stop rings, etc.
Simply by tightening the screws, SIT-LOCK® keyless locking devices create an axial force on the shaft and the hub that is spread over the entire contact surface. Unlike traditional systems, they offer numerous advantages such as:
Easy assembly and disassembly
Both actions take place by locking and unlocking the clamping screws with common tools. The use of a torque wrench is only necessary when a more precise torque is required.
Superior holding power
The action of the clamping cones creates shaft clamping torque superior to a normal keyed hub.
Overload protection
When the pre-set torque is exceeded SIT-LOCK® will slip, preventing the connected elements from being broken.
Easy adjustment
Combining the SIT-LOCK® design of smooth cone action with superior holding power, the hub can be clamped at any position along a shaft, eliminating the need for lock washers, spacers, stop rings, etc.
Precision location
With the SIT-LOCK® smooth cone action, the SIT-LOCK® is ideal for clamping cams, timing devices, and indexing mechanisms accurately and precisely.
Temperature
-20°C to 150°C.
Unlimited use possibilities SIT-LOCK® units are suitable to connect any type of hub (flywheels, chainwheels, gears, levers, pulleys, eccentrics, coupling, etc).
Various solutions in stock
Available in stock in 10 different types, SIT-LOCK® units can be utilized in a varied range of industrial applications.
Link to application examples
Link to further information plus full technical specification catalogue: www.jbj.co.uk/shaft-locking-devices.html
In-house machining facilities at jbj Techniques to customer specification to suit many applications.
Team of highly qualified and experienced engineers to assist in the correct specification of mechanical power transmission and fluid power components. Telephone: +44 (0)1737 767493 or email info@jbj.co.uk
jbj Techniques Limited; quality products for mechanical & fluid power . . . www.jbj.co.uk