Tough, durable electromagnetic brakes
Featured Product from jbj Techniques Limited
Designed to function and survive in harsh environments, providing reliable performance in many long life applications. Closely related to electromagnetic clutches in design.
A range of electromagnetic brakes with torque range from 0.05 to 3200 Nm / 0.4 in-lbs. to 2360 ft-lbs. Including multiple disc, mag-particle, hysteresis, spring applied and permanent magnet models. Electromagnetic brakes for many industrial applications.
For full information, technical specification catalogue and video please visit www.jbj.co.uk/electromagnetic-brakes.html
The team of friendly, highly qualified and experienced engineers at jbj Techniques Limited are here to assist in the correct specification of mechanical power transmission and fluid power components. Telephone: +44 (0)1737 767493 or email info@jbj.co.uk