JDN Monorail Air Hoists
Featured Product from J.D. Neuhaus
JDN Monorail Air Hoists
Carrying capacities: 10 Ton up to 115 Ton per unit
According to application JDN Monorail Hoists can be deployed as Double Lifting Gear: working in parallel as for example in BOP handling systems or working in tandem connected by a coupling rod as for example for handling grinding rollers in the cement industry.
Two versions, for each of the 75 and 100 tonne lifting capacity products in the EH range are now available in both double trolley as well as the previously available 4 trolley traverse drive versions. The new twin trolley drive versions, which offer more compact units for operation where limited space is available, are designated as EH 75 C and EH 100 C.
More Featured Products