Air Hoist mini

Featured Product from J.D. Neuhaus

More Info Email Supplier Request a Quote

The Air Hoist mini is the most compact hoist, with a carrying capacity of up to 980 kg and an integrated NFC sensor with service app that makes it truly unique in the industry.

The mini’s profile of use shows it is capable of meeting demands for a manageable and flexible compressed air hoist. This means the mini is perfectly suited for use in various areas of application, such as the automotive, general manufacturing and metal industries.

  • Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg
  • Air pressure: 6 bar
  • Heights of lift: 3 m, 5m, 8 m
  • Length of control: 2 m, 4 m, 7 m, max. 10 m

Click here for more info