New Quick-loc™ 2 combination pallet

Featured Product from Jergens, Inc.

More Info Email Supplier Request a Quote

Jergens inc. new Quick-loc™ 2 combination pallet provides quick-change versatility.
Jergens adds to its Quick-Loc™ line of quick-change products with a new combination pallet that offers both 96mm and 52mm hole patterns in a single unit. Called QL2, the dual pattern configuration makes for a single solution accommodating both industry standard mounting options for broader overall application.

Jergens Quick-Loc™ is a modular quick-change system that allows users to achieve fast and repeatable fixture changes of various types of top tooling with receivers. The basis of the system is a 4-pull stud interface. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened.

Quick Loc™ can be applied to horizontal, vertical, and rotary operations. These low-profile adapters and pallets ensure repeatability of 0.0003″ and provide clamping forces of nearly 14,000 lbs. Manufactured from case-hardened steel for high rigidity, Quick Loc™ is available in multiple configurations including square, rectangle and round receivers in both 52mm and 96mm patterns, and now QL2 as a combination. Use with Jergens compact 130mm self-centering vise as an industry first choice for increased machining access and quick change over.

Follow us on:

 

JERGENS_SFG_MASTER_CATALOG_WEB

Jergens Inc.
Jergens Inc., is  an ISO 9001:2015 and AS9100:2016 certified, global manufacturing leader in Workholding, Lifting and Specialty Fasteners products. Building on its reputation of uncompromising quality standards, Jergens is committed to helping its customers achieve leaner, more profitable manufacturing, and continues to add products and engineered solutions for an integrated approach to “Manufacturing Efficiency”.

Workholding Solutions Group:
Jergens Inc is a global manufacturing leader of CNC machining custom workholding products. Today, you'll find our vises, clamps & fixturing systems, tooling components, at work in just about every segment of the metalcutting industry on every continent. And our innovative engineered solutions like the patented Ball Lock® Mounting System and Fixture-Pro® 5-axis workholding have changed the way manufacturers worldwide think about metalworking productivity. 

Lifting Solutions:
Jergens Inc is a global manufacturing leader in producing high quality, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically-produced, certified alloy steel. 

Specialty Fasteners:
Jergens Inc is a global manufacturing leader of innovative specialty fasteners for a wide range of applications. With thousands of standard products available, you’ll find our tooling components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications.