What are the benefits of 5-Axis Machining?
Featured Product from Jergens, Inc.
What is 5-Axis Machining?
5 axis CNC machines are machines with 2 extra axis of movement above normal machines. 5 axis machines can move in 5 different planes: X axis = Left and Right Y axis = Back and forward Z axis = Up and Down A axis = Clockwise and anti-clockwise rotation (horizontal plane) B axis = Clockwise and anti-clockwise rotation (vertical plane)
What are the benefits of 5-Axis Machining?
5 axis machining dramatically improves productivity by allowing you to complete your component in “one hit, one loading.” 5 Axis machining also allows you to reduce set up and changeover times and eliminate the errors caused by frequent setup and changeover.
Why should I consider Jergens’ 5-Axis Vises?
Two words: superior quality. Jergens 5 Axis self-centering vises has been engineered to be the ideal solution for low profile five-axis workholding. Available in both 130mm and 75mm widths, they can accommodate a wide array of workpiece sizes. The quick change jaws incorporate a pull down feature to actively minimize jaw lift. Multiple jaw styles make this vise system configurable for most workholding needs, from first operation to finish work. They easily mount to a number of modular fixture platforms, adding to Jergens industry leading selection of quick change fixturing. Clamping forces up to 3,600 lbs. The leadscrew features rolled trapezoidal threads for superior strength and durability. A low friction surface treatment of critical components improves performance and reduces wear.
Follow us on:
Jergens Inc.
Jergens Inc., is an ISO 9001:2015 and AS9100:2016 certified, global manufacturing leader in Workholding, Lifting and Specialty Fasteners products. Building on its reputation of uncompromising quality standards, Jergens is committed to helping its customers achieve leaner, more profitable manufacturing, and continues to add products and engineered solutions for an integrated approach to “Manufacturing Efficiency”.
Workholding Solutions Group:
Jergens Inc is a global manufacturing leader of CNC machining custom workholding products. Today, you'll find our vises, clamps & fixturing systems, tooling components, at work in just about every segment of the metalcutting industry on every continent. And our innovative engineered solutions like the patented Ball Lock®? Mounting System and Fixture-Pro®? 5-axis workholding have changed the way manufacturers worldwide think about metalworking productivity.
Lifting Solutions:
Jergens Inc is a global manufacturing leader in producing high quality, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically-produced, certified alloy steel.
Specialty Fasteners:
Jergens Inc is a global manufacturing leader of innovative specialty fasteners for a wide range of applications. With thousands of standard products available, you’ll find our tooling components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications.