ptfe flex hose

Featured Product from Golden Collar Technology Co., Ltd .

More Info Email Supplier Request a Quote

JINSHILING PTFE flex hose is manufactured from high-quality polytetrafluoroethylene and features a flexible, corrugated construction suitable for frequent movement, tight installation spaces, and vibration absorption. Its non-stick, low-friction surface helps reduce material buildup and supports efficient fluid transfer.

The hose provides excellent resistance to most acids, alkalis, solvents, and corrosive chemicals. It also performs reliably across a wide temperature range, making it suitable for demanding industrial environments.

Key features:

  • Excellent chemical and corrosion resistance
  • Flexible construction with a small bending radius
  • Suitable for high- and low-temperature applications
  • Low-friction and non-stick PTFE surface
  • Excellent electrical insulation
  • Low moisture absorption and good weather resistance
  • Custom diameters, wall thicknesses, lengths, and connections available

JINSHILING PTFE flexible hoses are widely used in semiconductor manufacturing, chemical processing, pharmaceutical equipment, food processing, laboratory systems, electronics, and industrial fluid-transfer equipment.

As a professional PTFE product manufacturer, JINSHILING supplies standard and customized PTFE flex hoses based on customer drawings, required dimensions, operating temperatures, pressure requirements, and specific application conditions.