ptfe molded sheet

Featured Product from Golden Collar Technology Co., Ltd .

More Info Email Supplier Request a Quote

PTFE Molded Sheet Manufacturer

We manufacture high-quality PTFE molded sheets for industrial applications requiring outstanding chemical resistance, low friction, electrical insulation, and excellent thermal stability.

Our PTFE molded sheets are produced from premium virgin PTFE resin and are available in virgin, filled, and modified grades to meet different engineering requirements.

Features

  • Excellent chemical and corrosion resistance
  • Continuous operating temperature from -200°C to +260°C
  • Low coefficient of friction
  • Superior electrical insulation properties
  • Non-stick surface
  • High wear resistance
  • Moisture and weather resistance

Available Options

  • Virgin PTFE molded sheet
  • Glass filled PTFE sheet
  • Carbon filled PTFE sheet
  • Bronze filled PTFE sheet
  • Graphite filled PTFE sheet
  • Modified PTFE sheet

Applications

PTFE molded sheets are widely used in semiconductor equipment, chemical processing, electrical insulation, food processing, pharmaceutical equipment, aerospace, automotive, sealing components, CNC machined parts, bearings, gaskets, valve seats, and wear-resistant components.

We provide custom thicknesses, dimensions, CNC machining, OEM manufacturing, and fast worldwide delivery to meet specific project requirements.