ptfe flex hose
Featured Product from Golden Collar Technology Co., Ltd .
JINSHILING PTFE flex hose is manufactured from high-quality polytetrafluoroethylene and features a flexible, corrugated construction suitable for frequent movement, tight installation spaces, and vibration absorption. Its non-stick, low-friction surface helps reduce material buildup and supports efficient fluid transfer.
The hose provides excellent resistance to most acids, alkalis, solvents, and corrosive chemicals. It also performs reliably across a wide temperature range, making it suitable for demanding industrial environments.
Key features:
- Excellent chemical and corrosion resistance
- Flexible construction with a small bending radius
- Suitable for high- and low-temperature applications
- Low-friction and non-stick PTFE surface
- Excellent electrical insulation
- Low moisture absorption and good weather resistance
- Custom diameters, wall thicknesses, lengths, and connections available
JINSHILING PTFE flexible hoses are widely used in semiconductor manufacturing, chemical processing, pharmaceutical equipment, food processing, laboratory systems, electronics, and industrial fluid-transfer equipment.
As a professional PTFE product manufacturer, JINSHILING supplies standard and customized PTFE flex hoses based on customer drawings, required dimensions, operating temperatures, pressure requirements, and specific application conditions.