ptfe bottle

Featured Product from Jinshiling (Heyuan) Technology Co., Ltd.

More Info Email Supplier Request a Quote

JINSHILING PTFE Bottles are manufactured from 100% virgin PTFE resin, providing exceptional chemical resistance, outstanding thermal stability, and excellent purity. Designed for demanding industrial and laboratory environments, these bottles are ideal for safely storing aggressive chemicals, high-purity reagents, and corrosive liquids.

PTFE is virtually inert to almost all chemicals and maintains its mechanical properties over a wide temperature range from -200°C to 260°C. The non-stick surface prevents residue buildup and allows easy cleaning, while its low extractable content makes it suitable for high-purity applications such as semiconductor and pharmaceutical industries.

Features

  • Made from 100% virgin PTFE material
  • Excellent resistance to strong acids, alkalis, and solvents
  • Service temperature from -200°C to 260°C
  • Ultra-high purity with low contamination
  • Non-stick surface for easy cleaning
  • Excellent weather and UV resistance
  • Low moisture absorption
  • Long service life in harsh chemical environments

Applications

  • Chemical processing
  • Laboratory reagent storage
  • Semiconductor manufacturing
  • Pharmaceutical industry
  • Research laboratories
  • High-purity chemical transportation
  • Corrosive liquid storage

Custom Service

JINSHILING supplies PTFE bottles in a variety of capacities, neck styles, and custom dimensions. OEM and ODM services are available to meet the specific requirements of laboratory, chemical processing, semiconductor, and industrial applications.