ptfe bottle
Featured Product from Golden Collar Technology Co., Ltd .
JINSHILING PTFE Bottles are manufactured from 100% virgin PTFE resin, providing exceptional chemical resistance, outstanding thermal stability, and excellent purity. Designed for demanding industrial and laboratory environments, these bottles are ideal for safely storing aggressive chemicals, high-purity reagents, and corrosive liquids.
PTFE is virtually inert to almost all chemicals and maintains its mechanical properties over a wide temperature range from -200°C to 260°C. The non-stick surface prevents residue buildup and allows easy cleaning, while its low extractable content makes it suitable for high-purity applications such as semiconductor and pharmaceutical industries.
Features
- Made from 100% virgin PTFE material
- Excellent resistance to strong acids, alkalis, and solvents
- Service temperature from -200°C to 260°C
- Ultra-high purity with low contamination
- Non-stick surface for easy cleaning
- Excellent weather and UV resistance
- Low moisture absorption
- Long service life in harsh chemical environments
Applications
- Chemical processing
- Laboratory reagent storage
- Semiconductor manufacturing
- Pharmaceutical industry
- Research laboratories
- High-purity chemical transportation
- Corrosive liquid storage
Custom Service
JINSHILING supplies PTFE bottles in a variety of capacities, neck styles, and custom dimensions. OEM and ODM services are available to meet the specific requirements of laboratory, chemical processing, semiconductor, and industrial applications.