Reliable Slip Rings for Rotation
Featured Product from JiuJiang Ingiant Technology Co., Ltd.
Challenges
Rotating equipment often faces signal interruption, cable twisting, limited transmission capacity, and frequent maintenance, affecting system reliability and uptime.
Solution
These through-bore slip rings enable stable transmission of power, signal, and data between stationary and rotating parts.
Key Features
- Up to 120 circuits for multi-signal transmission
- 2A–25A current per circuit
- Stable operation up to 1000 rpm
- Bore sizes from 12.7mm to 80mm
- Low contact resistance variation and high insulation performance
Applications
Industrial automation, robotics, wind turbines, and rotating machinery.
Value
Reduce cable wear, ensure stable transmission, and improve system reliability.
More Featured Products