High Precision Custom Slip Ring

Featured Product from JiuJiang Ingiant Technology Co., Ltd.

More Info Email Supplier Request a Quote
As a high-end precision slip ring designed for aerospace connectors, our product is exclusively customized for equipment units to match high-performance defense equipment, solving the core pain points of unstable connection, difficult installation and poor adaptability to harsh environments in rotating equipment. It integrates advanced design, high-quality materials and precise manufacturing, providing professional and reliable rotating electrical connection solutions for professional buyers in the defense, aerospace and industrial fields, helping them improve equipment operation efficiency, reduce maintenance costs and ensure the stability of key tasks.
Core Product Features & Buyer Benefits
  • Full Customization to Meet Diverse Needs: Both the number of circuits and rated current can be customized according to the specific requirements of the buyer's equipment, avoiding the waste of resources caused by mismatched standard products. The wire length is 500mm±20mm, and can be further adjusted according to the installation space of the equipment, ensuring perfect fit with the buyer's existing system and reducing the cost of secondary modification.
  • Aerospace Connector Design for Easy Installation & Replacement: Both rotor and stator are equipped with aerospace connectors, which not only ensure exclusive connection with the equipment, improve the stability and reliability of equipment operation, but also simplify the installation and replacement process. For professional buyers, this design reduces the time cost of equipment maintenance and replacement, and shortens the downtime of key equipment.
  • High Precision & Strong Anti-Vibration Performance: With extremely high design precision, it can fully meet the anti-vibration requirements during equipment operation, especially suitable for high-vibration scenarios such as tanks, armored vehicles and helicopters. It effectively avoids signal interruption or equipment failure caused by vibration, ensuring the continuous and stable operation of the buyer's equipment in complex working conditions.
  • Wide Temperature Adaptability & Harsh Environment Resistance: The working temperature ranges from -40? to +65?, which can adapt to high and low temperature environments in different regions and scenarios. The working humidity is less than 70%, and the protection level reaches IP54, which can effectively prevent dust and splashing water from entering the product, ensuring stable operation in harsh environments such as field operations and marine navigation.
  • Strong Anti-Interference & High-Quality Signal Transmission: It has strong anti-interference ability, which can stably transmit weak signals such as sensor signals in harsh environments without signal distortion or loss. For professional buyers who need to transmit precise signals (such as radar and sensor equipment), this feature ensures the accuracy of equipment data collection and analysis, helping them make correct decisions.
  • Durable & Low Maintenance Cost: Adopting precious metal electrical contact materials, it has strong overload capacity, low wear, long service life and low maintenance demand. At the same time, the wear dust is small, which avoids equipment failure caused by dust accumulation and reduces the maintenance frequency and cost of the buyer's equipment, improving the overall operational efficiency of the equipment.
  • Excellent Electrical Performance & Safety: The insulation resistance is ≥1000MΩ (under 500V DC), and the insulation strength reaches 1500V AC, 50Hz, lasting 60 seconds, with a leakage current of only 2mA, ensuring the safety of electrical operation. The dynamic resistance change value is less than 10mΩ, ensuring stable current and signal transmission, and avoiding equipment damage caused by electrical performance problems.
  • High-Quality Materials & Reliable Quality: The shell is made of aluminum alloy, which is light in weight, high in strength and good in corrosion resistance, suitable for long-term use in complex environments. The wires adopt color-coded PTFE insulated tinned multi-strand soft wires, which have good insulation performance, high temperature resistance and flexibility, and are not easy to break, ensuring the reliability of the product during long-term operation.
Detailed Technical Parameters
Parameter Name
Specification
Benefits for Buyers
Number of Circuits
Customizable
Adapts to different equipment requirements, avoiding resource waste and secondary modification
Operating Temperature
-40??+65?
Suitable for high and low temperature environments, ensuring stable operation in various regions and scenarios
Rated Current
Customizable
Matches the power demand of the equipment, ensuring safe and stable power transmission
Operating Humidity
<70%
Adapts to humid environments, preventing product failure caused by moisture
Rated Voltage
0?240V AC/DC
Compatible with most equipment power systems, strong versatility
Protection Level
IP54
Prevents dust and splashing water, suitable for harsh working environments
Insulation Resistance
≥1000MΩ (under 500V DC)
Ensures electrical safety, avoids leakage and short circuit risks
Housing Material
Aluminum Alloy
Light weight, high strength, corrosion resistance, suitable for long-term use
Insulation Strength
1500V AC, 50Hz, lasting 60s, leakage current 2mA
Strong insulation performance, ensuring safe operation in high-voltage environments
Electrical Contact Material
Precious Metal
Low wear, long service life, stable contact, ensuring high-quality signal transmission
Dynamic Resistance Change Value
<10mΩ
Stable current and signal transmission, avoiding signal distortion
Wire Specification
Color-coded PTFE Insulated Tinned Multi-strand Soft Wire
Good insulation, high temperature resistance, flexibility, not easy to break
Rotational Speed
0?600 RPM
Adapts to different rotating speed requirements of equipment, wide application range
Wire Length
500mm±20mm (Customizable)
Fits the installation space of equipment, reducing secondary modification cost
Special Design
Aerospace Connectors on Rotor and Stator
Easy installation and replacement, improving equipment stability and reliability
Typical Applications
Our high-precision custom slip ring is mainly used for customizing high-performance defense equipment for equipment units, and is widely applicable to the following equipment and scenarios, covering defense, aerospace, industrial and other fields, providing reliable rotating electrical connection solutions for professional buyers:
  • Ground Defense Equipment: Tanks, armored vehicles, etc.
  • Aerospace Equipment: Helicopters, etc.
  • Electronic Equipment: Radar, radar turntables, etc.
  • Industrial Equipment: Robots, etc.
  • Marine Equipment: Ship propulsion systems, etc.
Why Choose Our Slip Ring?
For professional buyers in the defense and industrial fields, the stability, reliability and adaptability of slip rings directly affect the operation effect of key equipment and the smooth progress of tasks. Our high-precision custom slip ring has the following core advantages, helping buyers solve practical problems and create value:
  • Customization Capability: Fully customized according to the buyer's equipment requirements, ensuring perfect matching and avoiding resource waste.
  • High Reliability: Adopting high-quality materials and precise manufacturing, with long service life and low maintenance cost, reducing the total cost of ownership for buyers.
  • Strong Environmental Adaptability: Suitable for high and low temperature, high humidity, high vibration and other harsh environments, ensuring stable operation of equipment in complex scenarios.
  • High-Quality Transmission: Strong anti-interference ability and stable electrical performance, ensuring the accuracy and continuity of signal and power transmission.
  • Easy Installation & Maintenance: Aerospace connector design simplifies the installation and replacement process, reducing the time cost and labor cost of buyers.