Photoelectric Slip Ring

Featured Product from JiuJiang Ingiant Technology Co., Ltd.

More Info Email Supplier Request a Quote
As a core component for rotational signal transmission in industrial equipment, our photoelectric slip ring integrates optical and electrical transmission functions, providing a reliable solution for continuous rotational connection scenarios. With a compact 58mm outer diameter and all-aluminum alloy structure, it combines lightweight design with high precision, effectively solving the pain points of unstable signal transmission, electromagnetic interference, and bulky structure in traditional slip rings, helping professional buyers improve equipment stability and work efficiency.
Core Features
  • Large Data Transmission Capacity & High Speed: Equipped with 1 fiber optic channel (supports single-mode and multi-mode) with 1310nm wavelength, combined with 42 electrical channels, it realizes high-speed and large-capacity data transmission, meeting the needs of high-speed video, digital and analog signal transmission in industrial scenarios, and reducing data transmission delay for buyers.
  • Long-Distance Transmission: The fiber optic channel supports long-distance signal transmission without signal attenuation, which is suitable for large-scale industrial equipment (such as remote control systems, radar antennas) that requires long-distance signal transmission, reducing the cost of signal amplification equipment for buyers.
  • No Leakage & No Electromagnetic Interference: Adopts advanced optical-electric isolation technology, no signal leakage, and effectively resists electromagnetic interference, ensuring the stability and accuracy of signal transmission. It is especially suitable for precision equipment such as medical systems and optical fiber sensors, avoiding signal interference caused by equipment failure.
  • Compact Design & Lightweight: With 58mm outer diameter and all-aluminum alloy structure, it is compact and lightweight, easy to install in limited space of equipment, reducing the overall weight of the equipment and simplifying the installation process for buyers.
  • Suitable for Harsh Environments: With IP54 protection level and working temperature range of -40°C~+65°C, it can work stably in harsh industrial environments such as high and low temperature, humidity, and dust, reducing the frequency of equipment maintenance and replacement for buyers.
  • Long Service Life: Adopts precious metal electrical contact materials, with dynamic resistance change <10MΩ, strong wear resistance and corrosion resistance, ensuring long-term stable operation, reducing maintenance costs and downtime loss for buyers.
Technical Parameters
Parameter Name
Specification
Benefits for Buyers
Outer Diameter
58mm
Compact size, easy to install in equipment with limited space
Fiber Optic Channel
1 channel (supports single-mode/multi-mode), wavelength 1310nm
Flexible adaptation to different data transmission needs, high-speed and long-distance transmission
Electrical Channels
42 channels
Meets the needs of multi-channel signal and power transmission, reducing the need for multiple slip rings
Rated Current
Customizable, supports 2A (signal), 10A, 20A
Flexible adaptation to different power supply needs of equipment, strong versatility
Rated Voltage
0~240VAC/VDC (supports up to 600VAC/VDC)
Suitable for various industrial voltage environments, wide application range
Working Temperature
-40°C~+65°C
Stable operation in extreme temperature environments, reducing equipment failure rate
Working Humidity
<70%
Adaptable to humid industrial environments, strong environmental adaptability
Protection Level
IP54
Effective dust and water resistance, suitable for harsh industrial scenarios
Insulation Resistance
≥1000MΩ @500VDC
High insulation performance, ensuring safe operation of equipment
Housing Material
Aluminum Alloy
Lightweight, corrosion-resistant, and durable, reducing equipment weight
Insulation Strength
1500VAC@50Hz, 60s, 2mA
Strong insulation, preventing short circuit and ensuring equipment safety
Electrical Contact Material
Precious Metal
Low wear, small dynamic resistance change, long service life
Dynamic Resistance Change
<10MΩ
Stable electrical signal transmission, avoiding signal distortion
Lead Specification
Colorful Teflon insulation, tinned flexible stranded wire
High temperature resistance, corrosion resistance, easy wiring and installation
Rotational Speed
0~600rpm
Meets the rotational speed needs of most industrial equipment, stable operation at high speed
Lead Length
500mm + 20mm
Flexible wiring, adapting to different installation positions of equipment
Typical Applications
Our photoelectric slip ring is widely used in various industrial scenarios that require continuous rotational signal and power transmission, especially suitable for professional buyers in the following fields:
  • High-end robots and robotic systems
  • High-end material conveying systems
  • Rotating turrets and artillery systems
  • Remote control systems and remote operation equipment
  • Radar antennas and communication equipment
  • Optical fiber sensors and precision detection equipment
  • Turntables (speedometers) for high-speed video, digital and analog signal transmission and control
  • Medical systems and precision medical equipment
  • Video surveillance systems and security equipment
  • Submarine operation systems for national and international security
  • Emergency lighting equipment
  • Exhibition and display equipment
Why Choose Our Photoelectric Slip Ring?
For professional buyers, choosing a high-quality photoelectric slip ring is crucial to ensuring the stable operation of equipment and reducing maintenance costs. Our product has the following competitive advantages:
  • Integrated design: Combines fiber optic and electrical transmission, simplifying equipment structure and reducing installation difficulty.
  • Customizable parameters: Rated current can be customized according to actual needs, strong versatility and adaptability.
  • High reliability: Adopts high-quality materials and precision processing technology, with long service life and low failure rate.
  • Wide application range: Suitable for various harsh industrial environments and multiple fields, meeting different buyers' needs.