Dual-Channel High-Power RF Rotary Joint

Featured Product from JiuJiang Ingiant Technology Co., Ltd.

More Info Email Supplier Request a Quote
High-Performance Dual-Channel RF Rotary Joint
This dual-channel RF rotary joint is precision-engineered to enable seamless, high-fidelity RF signal transmission between stationary and rotating components. Designed for demanding professional applications, it delivers stable performance, minimal signal loss, and long-term reliability, eliminating common pain points like cross-talk and premature wear.
Its dual-channel design allows simultaneous transmission of two independent RF signals, optimizing system space and reducing installation/maintenance costs—ideal for space-constrained setups.
Key Features & Advantages
  • Dual-Channel Design: Enables simultaneous transmission of two independent RF signals, reducing system complexity and saving space, with 60dB isolation to prevent cross-talk.
  • High Power Capability: Supports 1kW peak power and 50W average power @1GHz, suitable for high-power communication, radar, and test equipment.
  • Superior Electrical Performance: Ultra-low insertion loss for maximum signal efficiency, excellent VSWR to minimize signal reflection, and 60dB channel isolation for signal purity.
  • Robust & Durable: Aluminum alloy housing with conductive oxidation treatment, 5,000,000-revolution service life, and low operating torque for smooth rotation.
  • Versatile Environmental Adaptability: Operates from -40°C to +70°C, IP51 protection (dust/drip resistance), and 50 RPM maximum rotational speed for diverse indoor/outdoor applications.
Technical Specifications
The table below outlines key technical specifications to help professional buyers verify compatibility with their applications.
Parameter
Specification
Additional Notes
Number of Channels
2
Independent, isolated channels
Frequency Range
DC to 4.5 GHz
Covers key industrial/communication bands
Impedance
50 Ohms
Standard for RF equipment
Connector Type
SMA-Female (SMA-F)
Easy integration with existing systems
Peak Power
1 kW
High-power application compatible
Average Power
50 W @ 1 GHz
Consistent long-term operation
Isolation
60 dB
Minimizes cross-talk
Max. Rotation Speed
50 RPM
Suitable for most rotating systems
Life Expectancy
5,000,000 revolutions
Low-maintenance, long service life
Operating Temperature Range
-40°C to +70°C
Extreme temperature resistant
Protection Rating
IP51
Dust and drip resistant
Material
Aluminum Alloy (Conductive Oxidation)
Lightweight and durable
Typical Applications
This rotary joint is ideal for professional applications requiring reliable rotating RF signal transmission, including:
  • Radar Systems: Antenna pedestals and scanners for defense, air traffic control, and weather monitoring.
  • RF Communication Systems: High-power transmitters, satellite terminals, and military communication networks.
  • Industrial Automation: Rotary tables, robotics, and test equipment in harsh industrial environments.
  • Military & Aerospace: Surveillance platforms and aircraft radar systems requiring high reliability.
  • Test & Measurement: Precision RF test setups needing consistent signal transmission during rotation.
How This Product Improves Your Work
This rotary joint solves common issues of signal degradation and interference in rotating systems. Its high isolation and low loss ensure signal integrity, reducing downtime and maintenance costs. The robust design and long service life make it a cost-effective solution for critical applications requiring uninterrupted RF transmission.