Stainless Steel Rotary Joint

Featured Product from JiuJiang Ingiant Technology Co., Ltd.

More Info Email Supplier Request a Quote

Product Overview

This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high-pressure and high-flow working conditions.Manufactured with premium 304 / 316 stainless steel raw materials, the whole structure ensures outstanding corrosion resistance, wear resistance and high-temperature durability. It perfectly adapts to harsh industrial scenarios including wind power generation, construction machinery, vacuum systems and fluid power transmission.

Core Product Advantages

  • Full Stainless Steel ConstructionMain body adopts 304 or 316 stainless steel integrated molding, resisting acid, alkali and salt corrosion. Reliable high-pressure bearing capacity, long-term stable operation in harsh media environments such as chemical liquid, food raw materials and pharmaceutical fluids.
  • Dual Flange Connection DesignStandard double flange structure matches global universal flange pipelines. Simplifies on-site installation, disassembly and daily maintenance. Optimized sealing contact surface ensures long-term sealing stability under mechanical vibration.
  • High-Precision Sealing PerformanceAdopts customized precision sealing structure and wear-resistant sealing accessories. Effectively isolates internal fluid and external environment, prevents medium leakage. Suitable for medium and high-pressure fluid circulation working conditions.
  • Low Friction & Extended Service LifeOptimized internal runner and rotation structure reduce rotational resistance and mechanical wear greatly. Lower friction loss cuts down daily operation failure rate, reduces later maintenance cost and replacement frequency for industrial users.

Product Parameter & Performance Table

Item Technical Specification User Benefit
Main Material 304 / 316 Stainless Steel Anti-corrosion, rust-proof, adapt to harsh chemical & food industry
Connection Type Double Flange Connection Universal compatibility, fast assembly & disassembly
Rotation Angle 360° Infinite Rotation Meet multi-angle rotating working needs of mechanical equipment
Working Pressure Medium & High Pressure Grade Stable operation for high-flow industrial fluid pipeline
Sealing Grade Industrial High Tightness Zero leakage, avoid medium waste and safety hazard
Structural Feature Low Rotation Resistance Reduce equipment load, save operating power consumption
Applicable Industry Wind Power, Chemical, Food, Pharmaceutical, Construction Machinery One product for multiple industrial scenarios, strong versatility

Application Scenarios

Specially designed for industrial pipeline connection and rotating fluid delivery equipment. Widely applicable to wind power generation systems, chemical processing plants, food processing production lines, pharmaceutical industry pipelines, vacuum conveying equipment and engineering machinery hydraulic pipelines. It is an essential core component for industrial fluid rotating connection.