Encoder Slip Ring 65mm Series

Featured Product from JiuJiang Ingiant Technology Co., Ltd.

More Info Email Supplier Request a Quote

65mm OD Encoder Slip Ring | 8-Channel with Shielded Channel | Precious Metal Contacts Ultra-High Signal Integrity for Precision Encoder & Power Transmission

Engineered as a dedicated conductive component for encoder signal and power delivery, our 65mm outer diameter encoder slip ring series eliminates core pain points of signal distortion and power interruption in rotating machinery. With an 8-channel design (1 dedicated shielded channel) and precious metal electrical contacts, it delivers dynamic resistance variation ≤10mΩ, ensuring distortion-free encoder signal transmission that meets the high-precision demands of industrial control and medical imaging equipment. For professional buyers, this translates to fewer system errors, reduced downtime, and consistent performance in critical applications.

Extreme Environment Adaptability for Rugged Industrial Operations

Built to thrive in harsh conditions, the slip ring operates reliably across a temperature range of -20°C to +80°C and features an IP51 dust and water protection rating. It maintains stable performance in dusty industrial sites, wind turbine environments, and temperature-fluctuating working conditions. This environmental resilience minimizes maintenance interventions and extends operational uptime, making it an ideal choice for applications where reliability is non-negotiable.

Long-Life & Low-Maintenance Design for Cost Efficiency

With a service life of 50,000,000 revolutions, a steel shaft, and aluminum alloy structural components, the slip ring is engineered for durability and wear resistance. It minimizes equipment downtime and maintenance frequency, directly reducing long-term operational costs for professional buyers. The robust construction ensures consistent performance even in continuous-duty rotating systems, lowering the total cost of ownership over the product lifecycle.

Stable Electrical Performance for Safe & Reliable Power Delivery

Rated at 5A per channel (8 channels total) with a 0~380VAC/VDC rating, the slip ring delivers safe and reliable power and signal transmission under diverse load conditions. It boasts insulation resistance ≥500MΩ@500VDC and dielectric strength ≥500VAC@50Hz/60s, ensuring compliance with industrial safety standards and protecting connected equipment from electrical hazards. This stable electrical performance is critical for maintaining system integrity in precision and heavy-duty applications.

Customizable Installation & Seamless System Integration

Designed for easy integration into existing rotating systems, the slip ring features a standard 65mm outer diameter with pre-configured lead lengths: 500+200mm (rotor end) and 500+100mm (stator end). It seamlessly fits into CNC machine tools, robotic arms, radar systems, and other industrial equipment, reducing installation time and engineering complexity. Customization options for installation and wiring further adapt it to unique system requirements, enhancing flexibility for professional buyers.

Core Technical Specifications

Parameter Value
Path/Channel Count 8 (1 dedicated shielded channel for encoder signals)
Lead Lengths Rotor: 500+200mm; Stator: 500+100mm
Rated Current 5A per channel (8 channels total)
Rated Voltage 0~380VAC/VDC
Insulation Resistance ≥500MΩ@500VDC
Dielectric Strength ≥500VAC@50Hz, 60s
Dynamic Resistance Variation ≤10mΩ
Max Operating Speed 0~300rpm
Operating Temperature -20°C ~ +80°C
Operating Humidity <70%
Protection Grade IP51
Service Life 50,000,000 revolutions
Structural Materials Shaft: Steel; Other Components: Aluminum Alloy
Electrical Contact Material Precious Metal