Solar Production Wastewater System
Featured Product from KINTEP NEW POWER
Challenge:
The photovoltaic wastewater mainly comes from the cutting, grinding, and slicing of silicon rods, as well as the waste additive liquid and cleaning wastewater generated during the grinding, corrosion, and polishing processes of silicon wafers. The main difficulties in its treatment include: high concentration of organic matter (mainly polyethylene glycol, etc.), suspended solids (mainly silicon powder and silicon carbide), as well as pollutants such as fluoride ions, acid bases (mainly buffer acids such as hydrofluoric acid and nitric acid).
System Configuration:
- Reaction System: Chemicals are optimally dosed to coagulate and flocculate the fine suspended solids, preparing them for removal.
- Sedimentation System: Advanced Lamella Clarifier separates sludge from the clarified water with high efficiency.
- Filter Press System: dewaters the collected sludge, transforming it into solid, low-moisture cakes for easy disposal or potential reuse.
- Control System: PLC automates the entire process for consistent, hands-off operation.
Features & Benefits:
- Full PLC Automation: Ensures consistent treatment quality, reduces labor costs, and minimizes human error. The system runs reliably 24/7 with minimal operator intervention.
- Compact, Skid-Mounted Design: Drastically reduces the footprint and simplifies installation. The pre-assembled unit is easy to transport and can be flexibly relocated as factory layouts change.
- High Efficiency & Stable Performance: Achieves superior effluent clarity, ensuring compliance and providing high-quality water for reuse. The robust design guarantees stable performance under variable load conditions.
- Low-Moisture Sludge: Produces dense, solid sludge cakes with very low water content. This significantly reduces sludge volume, lowering disposal costs and simplifying handling.
- Anti Corrosion: Built with materials resistant to alkaline wastewater, enhancing the system's durability and longevity, and reducing maintenance needs.
- Low Energy Consumption: Optimized processes and efficient components keep operational power costs to a minimum, improving the total cost-of-ownership.
Treatment Capacity: 5 - 75 m³/h
Upgrade your wastewater management from a problem to a strategic advantage. Contact us to learn how our advanced system can bring efficiency and sustainability to your solar production line.