Electronic Wastewater Recycling System

Featured Product from KINTEP NEW POWER

More Info Email Supplier Request a Quote

Challenge:

Wastewater from electronics manufacturing often contains strong acids, fine particles, and fluctuating pollutant loads, making treatment complex. Many systems struggle with corrosion from acidic or chemical-laden water, require large floor space, and consume high energy. Sludge often remains too wet, increasing disposal costs. Without automation, operation is labor-intensive and treatment quality inconsistent.

Wastewater Treatment System:

  • Reaction System: Chemicals are optimally dosed to coagulate and flocculate the fine suspended solids, preparing them for removal.
  • Sedimentation System: Advanced Lamella Clarifier separates sludge from the clarified water with high efficiency.
  • Filter Press System:  Dewaters the collected sludge, transforming it into solid, low-moisture cakes for easy disposal or transport. Filtratde is clear for water reuse in the production.
  • Control System: PLC automates the entire process for consistent, hands-off operation.

Features & Benefits:

  • Full PLC AutomationEnsures consistent treatment quality, reduces labor costs, and minimizes human error. The system runs reliably 24/7 with minimal operator intervention.
  • Compact, Skid-Mounted DesignDrastically reduces the footprint and simplifies installation. The pre-assembled unit is easy to transport and can be flexibly relocated as factory layouts change.
  • High Efficiency & Stable PerformanceAchieves superior effluent clarity, ensuring compliance and providing high-quality water for reuse. The robust design guarantees stable performance under variable load conditions.
  • Low-Moisture SludgeProduces dense, solid sludge cakes with very low water content. This significantly reduces sludge volume, lowering disposal costs and simplifying handling.
  • Anti Corrosion: Built with materials resistant to acid and alkaline wastewater, enhancing the system's durability and longevity, and reducing maintenance needs.
  • Low Energy ConsumptionOptimized processes and efficient components keep operational power costs to a minimum, improving the total cost-of-ownership.

Treatment Capacity: 5 - 75 m³/h

Upgrade your production line with a system that boosts sustainability and efficiency.