Sludge Deep Dewatering Solution

Featured Product from KINTEP NEW POWER

More Info Email Supplier Request a Quote

Industry Challenges:

  • Sludge moisture content remains high after conventional dewatering, increasing volume, transportation, and disposal costs.

  • Traditional equipment suffers from low capacity, high failure rates, and continuous manual operation requirements.

  • Greasy and fibrous sludge easily clogs dewatering equipment, disrupting stable operation.

  • Growing environmental regulations demand sludge reduction, stabilization, and harmless treatment.

Sludge Deep Dewatering Solution:

  • An integrated deep dewatering machine combining sludge flocculation, thickening, dewatering, modification, and deep pressing in one system.

  • Consists of screw press primary dewatering, sludge modification and mixing, and deep dewatering sections.

  • Reduces sludge moisture content from 95%–99% to 55%–70% after chemical conditioning.

  • Uses two tensioned filter belts running in an S-shaped path through rollers, generating pressing and shearing forces to squeeze out capillary water.

Advantages:

  • Simple operation with low running cost; modified sludge dewaters quickly without clogging, ideal for greasy and fibrous sludge.

  • Connects directly to the original sludge outlet—zero distance, zero transportation, zero pollution.

  • Produces cake in just minutes with continuous operation, cutting disposal costs, operating expenses, and environmental impact.

  • Applicable across municipal, petroleum, brewing, tanning, printing, papermaking, chemical, pharmaceutical, food processing, and many other industries.