Biological Wastewater Treatment System

Featured Product from KINTEP NEW POWER

More Info Email Supplier Request a Quote

Challenge:

Conventional biological wastewater treatment is slow, space-intensive, and labor-dependent. Traditional systems struggle with unstable performance under variable loads, produce high-moisture sludge that drives up disposal costs, and require constant manual oversight. Corrosive wastewater further accelerates equipment wear, leading to frequent downtime and disrupted production.

 

Wastewater Treatment System:

  • Reaction System: Chemicals are optimally dosed to coagulate and flocculate the fine suspended solids, preparing them for removal.
  • Sedimentation System: Advanced Lamella Clarifier separates sludge from the clarified water with high efficiency. Filtratde is clear for water reuse in the production.
  • Filter Press System:  Dewaters the collected sludge, transforming it into solid, low-moisture cakes for easy disposal or transport. Filtratde is clear for water reuse in the production.
  • Control System: PLC automates the entire process for consistent, hands-off operation.

Features & Benefits:

  • Full PLC AutomationEnsures consistent treatment quality, reduces labor costs, and minimizes human error. The system runs reliably 24/7 with minimal operator intervention.
  • Compact, Skid-Mounted DesignDrastically reduces the footprint and simplifies installation. The pre-assembled unit is easy to transport and can be flexibly relocated as factory layouts change.
  • High Efficiency & Stable Performance: 15 times faster than convention systems. High-quality water for reuse. The German imported key components and the robust design guarantees stable performance under variable load conditions.
  • Low-Moisture SludgeProduces dense, solid sludge cakes with very low water content. This significantly reduces sludge volume, lowering disposal costs and simplifying handling.
  • Anti Corrosion: Built with materials resistant to corrosive / acid / alkaline wastewater, enhancing the system's durability and longevity, and reducing maintenance needs.
  • Low Energy ConsumptionOptimized processes and efficient components keep operational power costs to a minimum, improving the total cost-of-ownership.

Treatment Capacity: 5 - 75 m³/h

 

Upgrade your production line with a system that boosts sustainability and efficiency.