Chemical Wastewater Treatment System

Featured Product from KINTEP NEW POWER

More Info Email Supplier Request a Quote

Challenge:
The chemical industry faces significant wastewater treatment challenges due to the complex and fluctuating nature of its effluent, which often contains high concentrations of suspended solids and corrosive acidic or alkaline substances. Conventional systems struggle to maintain compliance under variable loads while operating costs remain high. By integrating fully automated chemical dosing with high-efficiency clarification and dewatering, this solution ensures stable treatment performance despite influent fluctuations. Its corrosion-resistant construction directly addresses the aggressive chemical environment, while the compact design minimizes footprint in crowded facilities. Additionally, the production of low-moisture sludge cakes tackles the growing issue of disposal costs, transforming a costly waste stream into a manageable byproduct.

 

Wastewater Treatment System:

  • Reaction System: Chemicals are optimally dosed to coagulate and flocculate the fine suspended solids, preparing them for removal.
  • Sedimentation System: Advanced Lamella Clarifier separates sludge from the clarified water with high efficiency.
  • Filter Press System:  Dewaters the collected sludge, transforming it into solid, low-moisture cakes for easy disposal or transport. Filtratde is clear for water reuse in the production.
  • Control System: PLC automates the entire process for consistent, hands-off operation.

 

Features & Benefits:

  • Full PLC Automation: Ensures consistent treatment quality, reduces labor costs, and minimizes human error. The system runs reliably 24/7 with minimal operator intervention.
  • Compact, Skid-Mounted Design: Drastically reduces the footprint and simplifies installation. The pre-assembled unit is easy to transport and can be flexibly relocated as factory layouts change.
  • High Efficiency & Stable Performance: 15 times faster than convention systems. High-quality water for reuse. The German imported key components and the robust design guarantees stable performance under variable load conditions.
  • Low-Moisture Sludge: Produces dense, solid sludge cakes with very low water content. This significantly reduces sludge volume, lowering disposal costs and simplifying handling.
  • Anti Corrosion: Built with materials resistant to corrosive / acid / alkaline wastewater, enhancing the system's durability and longevity, and reducing maintenance needs.
  • Low Energy Consumption: Optimized processes and efficient components keep operational power costs to a minimum, improving the total cost-of-ownership.

 

Treatment Capacity: 5 - 75 m³/h

 

Upgrade your production line with a system that boosts sustainability and efficiency.