Livestock Wastewater / Manure Dewatering

Featured Product from KINTEP NEW POWER

More Info Email Supplier Request a Quote

Livestock Challenges

  • High moisture content in manure (90–97%) increases handling and disposal costs.

  • Large volumes of wastewater require energy-intensive treatment.

  • Solid-liquid separation is critical for reducing environmental impact and enabling reuse.

  • Manual cleaning and clogging of screens reduce system reliability and increase downtime.

 

Solution - Inclined Screen Solid-Liquid Separator

  • Physical treatment equipment for efficient solid-liquid separation.

  • Combines gravity screening with optional screw press for secondary dewatering.

  • Modular design with 304/316 stainless steel for corrosion resistance.

  • Customizable mesh sizes (0.2–2.0 mm) and screen angles (30°–50°).

  • Automated operation with low energy consumption (3–5.5 kW).