Manufacturing Wastewater Treatment and Reuse

Featured Product from KINTEP NEW POWER

More Info Email Supplier Request a Quote

Challenge:

Manufacturing wastewater often contains high concentrations of suspended solids, heavy metals, oils, and variable pH levels, making treatment complex and inconsistent. Traditional systems are slow, space-intensive, and require frequent manual intervention. Fluctuations in production volume cause unstable treatment performance, while high sludge moisture content drives up disposal costs. Additionally, corrosive wastewater accelerates equipment wear, increasing maintenance and downtime. Many facilities struggle to achieve reliable water quality for reuse, facing rising regulatory pressure and operational expenses.

Wastewater Treatment System:

  • Reaction System: Chemicals are optimally dosed to coagulate and flocculate the fine suspended solids, preparing them for removal.
  • Sedimentation System: Advanced Lamella Clarifier separates sludge from the clarified water with high efficiency. Filtratde is clear for water reuse in the production.
  • Filter Press System:  Dewaters the collected sludge, transforming it into solid, low-moisture cakes for easy disposal or transport. Filtratde is clear for water reuse in the production.
  • Control System: PLC automates the entire process for consistent, hands-off operation.

Features & Benefits:

  • Full PLC Automation: Ensures consistent treatment quality, reduces labor costs, and minimizes human error. The system runs reliably 24/7 with minimal operator intervention.
  • Compact, Skid-Mounted Design: Drastically reduces the footprint and simplifies installation. The pre-assembled unit is easy to transport and can be flexibly relocated as factory layouts change.
  • High Efficiency & Stable Performance: 15 times faster than convention systems. High-quality water for reuse. The German imported key components and the robust design guarantees stable performance under variable load conditions.
  • Low-Moisture Sludge: Produces dense, solid sludge cakes with very low water content. This significantly reduces sludge volume, lowering disposal costs and simplifying handling.
  • Anti Corrosion: Built with materials resistant to corrosive / acid / alkaline wastewater, enhancing the system's durability and longevity, and reducing maintenance needs.
  • Low Energy Consumption: Optimized processes and efficient components keep operational power costs to a minimum, improving the total cost-of-ownership.

Treatment Capacity: 5 - 75 m³/h

Upgrade your production line with a system that boosts sustainability and efficiency.