New EBS Rotary Screw Blower

Featured Product from Kaeser Compressors, Inc.

More Info Email Supplier Request a Quote

Announcing the latest in Kaeser's EBS rotary screw blower packages! The new energy efficient EBS 410 series in 30-100 hp models expands the gear-driven range of blowers and provides up to 1448 cfm with pressures from 4 to 15 psig. With this new model, Kaeser now offers our innovative screw blower technology to an even wider range of applications with up to 35% more efficiency than conventional packages. Kaeser screw blowers are ideal for municipal and industrial wastewater, flotation, fluidization, and other low pressure applications where energy efficiency is critical. EBS blowers feature the renowned Sigma Profile airend and high efficiency gear drive technology. They are available in both STC (wye-delta start) and SFC (variable frequency drive) for superior energy performance –- and unsurpassed reliability. 

Kaeser EBS screw blowers are shipped completely assembled with high efficiency motors, inlet filters, silencers, integral starters/drive, and a full complement of sensors for reliable operation and an efficient package that just can’t be beat! The fully soundproofed enclosure is designed with all maintenance access points in front and process connections in the back for space-saving side-by-side installation. The advanced Sigma Control 2™ is standard on all models and features expanded communication capabilities including remote monitoring and email notifications for service and alarms. With Sigma Control 2, EBS  units can be seamlessly integrated into plants that are implementing IoT, Industrie 4.0 or Water 4.0 strategies.
For more information on Kaeser’s entire range of screw blower packages, visit us.kaeser.com/screwblower. To be connected with your representative for additional information, please call (877) 417-3527.