Easily Installed, Nylon Key-Hole Panel Fasteners

Featured Product from Keystone Electronics Corp.

More Info Email Supplier Request a Quote

Installation and assembly of panels and other devices is now simplified with Nylon Key-Hole fasteners from Keystone Electronics Corp. 

These new Nylon Key-Hole fasteners firmly secure to equipment and panels.  The one piece design of these fasteners allows them to be installed and removed without the need for tools and reused without the possibility of missing parts. These fasteners are designed with a bullet tip for superior hole alignment during assembly.  Manufactured with a tapered locking shank for tight within panels and a domed head for a clean finish. 

Keystone’s Key-Hole Panel fasteners are supplied in black Nylon 6/6 material in 3 head sizes (.250”, .312” and .344”).  Available sizes can accommodate panels from .093” to .312” thick. Supplied in bulk with availabilities through Keystone’s global distribution network.  Online ordering is accommodated.

For additional specifications and details on the firm’s entire selection of Panel Hardware and a complete overview of Keystone’s interconnect and electronic hardware family, contact the Keystone Sales Department at 800-221-5510; fax at 516-328-1080, E-mail kec@keyelco.com or visit www.keyelco.com.  Keystone Electronics Corp. is ISO-9001:2015 certified and RoHS, REACH compliant with USA headquarters and offices in Canada, Europe, Australia and Asia.