Teflon Insulated PCB Terminals

Featured Product from Keystone Electronics Corp.

More Info Email Supplier Request a Quote

Press-in type Teflon (PTFE) Insulated terminals for high temperature and high quality terminal and connector applications from Keystone Electronics

Engineered for high density packaging on .062 and .093 thick PC boards, the parts provide outstanding electrical, mechanical, thermal and chemical characteristics. These terminals are rugged and resistant to mechanical shocks and vibrations and an operational temperature range of -85° F (-65° C) to +400° F (204° C).

Terminals and pins are manufactured in a variety of configurations for top mount, bottom mount and feed-thru mounting on chassis, boards and panels. Insulator bushings are manufactured from high grade White PTFE (Teflon) with Tin Plated Brass electrodes Other colors and platings are available.