Sturdi-Mount PCB Screw Terminals
Featured Product from Keystone Electronics Corp.
Keystone offers an assortment of PC mount screw terminals to include standard and metric threads in horizontal or vertical mounting configurations.
Rated 15 and 30 Amps, these screw terminals are ideally suited for high density packaging. They feature a no-rock designs with an exclusive anti-rotation feature. Combined with space-saving, cost effective attributes, the units enable design versatility for universal applications.
Terminals are manufactured using Tin Plated Brass. Available with Nickel Plated Brass combination drive binding head machine screws. installed and captivated on the terminals, as an unassembled terminal and screw kit or as the terminal only without any screw.
Screws are also available with Color Coded heads in Red, Black, White, Blue, Green, Yellow and Nickel for enhanced assembly identification and easier in troubleshooting PCB's.