Innovative Battery and Connectivity Products

Featured Product from Keystone Electronics Corp.

More Info Email Supplier Request a Quote

High Performance Battery Holders with Solder Lugs

 

These new battery holders are designed with solder lug contacts to easily connect solid or stranded wire with or without female quick fit terminals or crimp connectors. These new holders help streamline assembly of powered devices using AA, ½ AA,2/3A as well as Lithium Ion 18350 and 18650 cylindrical cells.

 

Equipped with Heat Resistant Nylon UL 94V-0 or PBT UL 94V-0, these holders are suited for traditional soldering processing. Contacts are Nickel Plated Stainless Steel ensuring low contact resistance and superior solder joints where lead-free soldering or reflow processes are employed. 

 

Click Here to learn more about all of Keystone's High Performance Battery Holders for Cylindrical Battery's