UL Recognized PCB Fuse Clips for Cylindrical Fuses
Featured Product from Keystone Electronics Corp.
Keystone Electronics Corp. offers UL recognized Fuse Clips with end stops to insure safety and design integrity.
Available for use with Cylindrical Fuses sizes 1AG thru 8AG, Midget and Solar Protection (SPF) style fuses. These Low profile, space saving Fuse Clips are UL recognized to make the UL product certification easier. Suitable for applications from 6 to 30 Amps, this full line of fuse clips can be used in a variety of products and environments.
These innovative fuse clips are manufactured from brass and tin plated to assure low contact resistance. Designed to mount easily and retain a stable position during wave soldering. These UL Recognized clips are available in Thru-Hole, Surface and Rivet mounting configurations.
Keystone manufactures a broad selection of fuse clips and holders for a variety of fuse sizes and styles as part of its large family of interconnect components and hardware. Keystone also provides custom stamping, machining and assembly services as well as application Engineering Services for special design and product modification requirements.
Keystone is an ISO 9001:2015 certified company, RoHS compliant with headquarters in the US and offices in Canada, Europe, Australia and Asia.
For complete details and specifications contact Keystone Electronics Corp., 55 South Denton Ave, New Hyde Park, NY 11040; Tel: (800) 221-5510 or (516) 328-7500; Fax: (516) 328-1080; E-mail: kec@keyelco.com or their webiste www.keyelco.com