AC to DC TRMS conversion to 3600 VAC
Featured Product from Knick Interface LLC
When converting AC inputs to standard DC outputs, it is important to keep in mind that these AC voltage signals are not always perfectly sinusoidal. Many AC to DC transducers available on the market only provide a "best fit" conversion, assuming a sinusoidal input. this means that considerable error could be introduced with the measurement.
Click here for the Knick Interface TRMS Transducer offering
Transducers from Knick employ True-RMS technology, meaning that conversion of the actual AC input signal is translated to the DC output, allowing for much more accuracy. And with measurement and isolation available up to 3600 VAC, Knick True-RMS transducers are great problem solvers for high voltage AC applications.