Surface Mount Attenuator
Featured Product from Knowles
FEATURES
? Small Size: 0.080 × 0.065 × 0.012 in
? (2.03 × 1.65 × 0.30 mm)
? Surface Mount Device (SMD)
? Flat frequency response
? Excellent attenuation accuracy
? Operating Temp: -55°C to +125°C
? 50? Matched RF Inputs/Outputs
? MSL 1
? Not ESD Sensitive
APPLICATIONS
? Radar
? Communications Systems
? Transmit/Receive (T/R) Modules
? Electronically Steered Phased Array Antennas (ESAs)
? Test and Measurement
More Featured Products