Embedded Power Measurements

Featured Product from LadyBug Technologies LLC

More Info Email Supplier Request a Quote

Since its inception, LadyBug Tech has focused on usability. Our software has advanced capabilities such as charting, logging and comparing features. Our sensors are also designed for programmatic use in automated test applications such as calibration, manufacturing test, and power-limiting applications.

Option SPI is designed for use in embedded systems such as portable calibration and verification devices. This TTL option features both SPI and I2C capability. When combined with our thermal stability and no zero or cal before use technology, customers can develop traceable portable test devices that are useful for many defense and commercial applications.

LadyBug power sensors feature first-tier traceability to NIST or METAS, assuring accurate measurements. Both a calibration certificate and a detailed calibration data report are included with each sensor.

Along with patented NoZero NoCal technology, the power sensors provide uninterrupted measurements with no pause for self-calibration because the patented technology fully characterizes each sample prior to averaging. Accuracy is maintained over the sensor’s 0 to 50C operating temperature range. Optional heated mounting systems extend operation to -55°C for demanding environments.