Accurate, Compact RF Testing—Redefined.
Featured Product from LadyBug Technologies LLC
LadyBug Technologies LBSF09L True-RMS RF Power Sensor
The LBSF09L sets a new benchmark for precision RF power measurement, covering 9 kHz to 9 GHz with industry-leading accuracy. Its thermally stable, multi-path RMS architecture delivers outstanding measurement uncertainty across an 83 dB dynamic range, providing faster response and greater sensitivity than traditional thermal sensors. Each unit is Tier 1 traceable to NIST or METAS, ensuring trusted results.
Key Features
-
Patented NoZero® / NoCal® technology – Eliminates user zeroing and calibration drift for stable, continuous measurements across 0°C–55°C.
-
Flexible connectivity – Standard USBTMC + USB HID interfaces, with optional HiSLIP LAN (PoE-ready), SPI, and I²C for automated and embedded systems.
-
< 1.1:1 typical VSWR – Ensures excellent matching and low reflection.
-
Precision SMA male RF connector – Built for reliability and repeatability.
-
PMA-12 Power Meter Software included – Supports SCPI commands (
READ?,FETCH?) and advanced time-domain trace analysis. -
Optional low-temperature capability – Extends operation to -55°C for demanding environments.