Pulse Profiling RF Power Measurements
Featured Product from LadyBug Technologies LLC
The LB480A is a pulse profiling sensor that provides the user a time domain plot of the signal's pulse modulation. The sensor also measures average power and statistical peak & pulse power, along with duty cycle and crest factor. The sensor is useful in radar comms, R&D and manufacturing as well as service. The sensor features exceptionally fast measurement speed, a broad dynamic range, and is shipped with LadyBug’s feature-rich Power Meter Application and Pulse Profiling Application. Recommended for average power measurement, peak, and pulse measurements within the sensor's 10 MHz video bandwidth.
More Featured Products