Power Meter Connector Options
Featured Product from LadyBug Technologies LLC
Selecting the best connector for your power sensor
Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors. Connectors are installed and the VSWR is verified at the beginning of the sensor’s manufacturing process. Field replacement is not recommended and voids the warranty because it could degrade the VSWR and calibration.
Connector compatibility
We have carefully chosen small-form connector types to provide the best service for customers. Our standard and optional small form factor connectors are 3.5mm, SMA and 2.92mm. All three types are rated for mating with each other and match performance is similar to the lesser connector, and in some cases exceeds it.
Our SMA connectors are high-performance Super SMA connectors. These connectors have a long lifetime with a connects/disconnects rating similar to that of 3.5 mm connectors. Our connectors are rated for thousands of connects & disconnects.
Read more about connector quality and compatibility here:
SMA / 3.5 mm / 2.92 mm Connector Intermateability
Available connectors
Generally, in the RF & microwave test instrument industry, a source will be fitted with a female connector and a sensor will be fitted with a male connector. Our available connectors are detailed in Table 1. These connectors are our recommendations for general use.
|
Sensor Maximum Frequency |
Available Connector |
Ordering Code |
Notes |
|
18.6 GHz |
Type-N male* |
ONM |
|
|
26.5 GHz |
3.5 mm male* |
35M |
Compatible with SMA |
|
40 GHz |
2.92 mm male* |
29M |
Compatible with 3.5 mm & SMA |
|
54 GHz |
2.4 mm male* |
24M |
|
|
67 GHz |
1.85 mm male* |
18M |
|
|
110 GHz |
1.0 mm male* |
10M |
|
|
18.6 GHz |
Type-N female |
ONF |
|
|
26.5 GHz |
SMA male |
OSM |
|
|
26.5 GHz |
SMA female |
OSF |
|
|
40 GHz |
2.92 mm female |
29F |
|
|
50 GHz |
2.4 mm female |
24F |
|
|
67 GHz |
1.85 mm male |
18M |
|
Table 1 Standard Recommended & Available Connectors
Power sensor users may need a different connector for various reasons, for example, a user who intends to attach a cable to the sensor might prefer a female connector.
Available connectors by sensor model
The table below indicates the standard connector for each sensor and the available optional connector. Refer to Table 1 for ordering codes.
|
Sensor |
Standard Connector |
Order Code |
Optional Available Connectors |
|
LB5908A, LB5908L, LB5912A, LB5918A, LB5918L |
Type-N male |
ONM |
Type-N female, SMA male & female, 3.5mm male |
|
LB5926A, LB5926L |
3.5mm male |
35M |
SMA male & female |
|
LB5940A, LB5940L |
2.92 mm male |
29M |
2.92 mm female (29F) |
|
LB5944A, LB5944L & Option 050 |
2.4 mm male |
24M |
2.4 mm female (24F) |
|
LB5954A, LB5954L |
2.4 mm male |
24M |
2.4 mm female (24F) |
|
LB5967L |
1.85 mm male |
18M |
N/A |
|
LB559A, LB579A |
No Standard |
ONM,ONF,OSM,OSF, |
Type-N male & female, SMA male & female, 3.5mm male |
|
LB589A |
No Standard |
OSM,OSF, |
3.5mm male, SMA male & female |
|
LB478A, LB479A, LB480A |
No Standard |
ONM,ONF,OSM,OSF, |
Type-N male & female, SMA male & female, 3.5mm male |
|
LB680A* |
No Standard |
ONM,ONF,OSM,OSF, |
Type-N male & female, SMA male & female, 3.5mm male |
|
*If ordered with Type-N, frequency is limited to 18.6 GHz, others 20 GHz. |
|||
Available connectors by frequency range
The table below lists the available optional connectors by frequency range.
|
Sensor Maximum Frequency |
Available Optional Connector |
Notes |
|
18.6 GHz |
3.5 mm male, SMA male, SMA female, Type-N female |
|
|
26.5 GHz |
3.5 mm male, SMA male, SMA female |
|
|
40 GHz |
2.92 mm male and 2.92 mm female |
|
|
44 GHz |
2.4 mm male and 2.4 mm female |
|
|
54 GHz |
2.4 mm male and 2.4 mm female |
|
|
67 GHz |
1.85 mm male |
|
|
110 GHz |
1.0 mm male |
|