2Dex™ Hall Sensors

Featured Product from Lake Shore Cryotronics, Inc.

More Info Email Supplier Request a Quote

Many magnetic sensors rely on auxiliary measurement conditioning circuitry, resulting in restrictions on the sensor’s range, resolution, and accuracy.  2Dex Hall sensors use a very simple Hall structure without the need for auxiliary conditioning circuits. Sensor performance is achieved through meticulous manufacturing and testing of each sensor. This results in the predictability and repeatability of more complex circuits with the flexibility of a simple Hall element.

2Dex™ Hall Sensor Features

  • Highly linear Hall voltage
  • Small active area
  • Single or 3-axis configurations
  • Wide operating temperature range
  • Plug-and-play version available for direct connection to Lake Shore F71/F41 teslameters

Learn more.