L3 48-Ports Managed Switches

Featured Product from Larch Networks

More Info Email Supplier Request a Quote

Options:
– Power budget
– Poe, no PoE
– Quantity and type of uplinks (OPT/ETH)

The LN-3848G-6Y switch is a Gigabit Ethernet access/aggregation switch with four 25G SFP uplinks. The switch is ideal as a high-performance Gigabit access/aggregation switch with 1 Gigabit downlinks, or as an enterprise core switch. This switch is also positioned as a cloud edge access/aggregation switch, connecting IOT and other devices in enterprise and SMB deployments. It is also an ideal Gigabit access/aggregation switch for SMB, enterprise, and campus networks.

The LN-3848G-6Y/LN-3848GP-6Y is packed with features that bring high availability, comprehensive security, robust multicast control, and advance QoS to the network edge, while maintaining simple management. The switch also supports the most advance IPv6 management, IPv6 security, and IPv6 multicast control in accordance with the growth of IPv6 deployment. The switch also supports the most advance IPv6 management, IPv6 security, and IPv6 multicast control in accordance with the growth of IPv6 deployment.