High Pressure 500 Flosert
Featured Product from Lee Co. (The)
The Lee Company's new High Pressure 500 Flosert is the latest addition to Lee's line of miniature flow regulating valves.
These valves are pressure compensated to provide a constant flow over a wide range of pressure differentials. This new valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. Nominal weight is just 32 grams.
Available in forward and reverse regulated flow configurations, the High Pressure 500 Flosert is constructed entirely of stainless steel for durability and long life. Regulated flow rates are available from 1.5 to 5.0 GPM. Each Flosert is 100% tested and inspected to ensure reliable, consistent performance.
More Featured Products